Burkert Fluid Control Systems Servo-assisted 2/2-way diaphragm valve 329324

Description
The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all European drinking water requirements. The body offering is completed with stainless steel versions. The 3/2-way pilot valve can be easily converted from NC to NO circuit function by rotating it on the armature. The solenoid coils are moulded with a chemically resistant epoxy. The 5282 is equipped with manual override for start-up and testing. In combination with a plug acc. to DIN EN 175301-803 Form A and stainless steel body, the valves satisfy the requirements of NEMA 4X.
Description
The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all European drinking water requirements. The body offering is completed with stainless steel versions. The 3/2-way pilot valve can be easily converted from NC to NO circuit function by rotating it on the armature. The solenoid coils are moulded with a chemically resistant epoxy. The 5282 is equipped with manual override for start-up and testing. In combination with a plug acc. to DIN EN 175301-803 Form A and stainless steel body, the valves satisfy the requirements of NEMA 4X.

Suppliers

Company
Product
Description
Supplier Links
Servo-assisted 2/2-way diaphragm valve - 329324 - Burkert Fluid Control Systems
Huntersville, NC, United States
Servo-assisted 2/2-way diaphragm valve
329324
Servo-assisted 2/2-way diaphragm valve 329324
The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all European drinking water requirements. The body offering is completed with stainless steel versions. The 3/2-way pilot valve can be easily converted from NC to NO circuit function by rotating it on the armature. The solenoid coils are moulded with a chemically resistant epoxy. The 5282 is equipped with manual override for start-up and testing. In combination with a plug acc. to DIN EN 175301-803 Form A and stainless steel body, the valves satisfy the requirements of NEMA 4X.

The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all European drinking water requirements. The body offering is completed with stainless steel versions. The 3/2-way pilot valve can be easily converted from NC to NO circuit function by rotating it on the armature. The solenoid coils are moulded with a chemically resistant epoxy. The 5282 is equipped with manual override for start-up and testing. In combination with a plug acc. to DIN EN 175301-803 Form A and stainless steel body, the valves satisfy the requirements of NEMA 4X.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 329324
Product Name Servo-assisted 2/2-way diaphragm valve
Valve Type Diaphragm; Servo; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
Flow Control Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Drain; Needle
Primary Material Steel
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details