Burkert Fluid Control Systems Direct-acting 2/2 way plunger valve 307766

Description
Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional sliding ring bearing increases the service life with dry gases. Special seal technology is used for high-pressure applications. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65. Stainless steel valves satisfy NEMA 4X.
Description
Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional sliding ring bearing increases the service life with dry gases. Special seal technology is used for high-pressure applications. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65. Stainless steel valves satisfy NEMA 4X.

Suppliers

Company
Product
Description
Supplier Links
Direct-acting 2/2 way plunger valve - 307766 - Burkert Fluid Control Systems
Huntersville, NC, United States
Direct-acting 2/2 way plunger valve
307766
Direct-acting 2/2 way plunger valve 307766
Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional sliding ring bearing increases the service life with dry gases. Special seal technology is used for high-pressure applications. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65. Stainless steel valves satisfy NEMA 4X.

Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy. An optional sliding ring bearing increases the service life with dry gases. Special seal technology is used for high-pressure applications. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65. Stainless steel valves satisfy NEMA 4X.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 307766
Product Name Direct-acting 2/2 way plunger valve
Valve Type Globe; Solenoid
Primary Material Stainless Steel
Media Water; Gas; Steam
Maximum Pressure 43.51 psi (30.62 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MJE-20-CP60 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Filter regulator - LFR-N1/4-D-16-O-MIDI-T18-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details