Burkert Fluid Control Systems Servo-assisted 2/2 way diaphragm valve 306620

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo-assisted 2/2 way diaphragm valve - 306620 - Burkert Fluid Control Systems
Huntersville, NC, United States
Servo-assisted 2/2 way diaphragm valve
306620
Servo-assisted 2/2 way diaphragm valve 306620
The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The standard brass housing satisfies all European drinking water requirements. Dezincification-resi stant brass is available for other markets. The housing offering is rounded out by a stainless steel version. For reduced energy requirement, all coils can be delivered with electronic power reduction. The valve can be equipped with manual override for easy maintenance and commissioning. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65 – in combination with a stainless steel housing NEMA 4X.

The 6281 valve is a servo-assisted solenoid valve of the S.EV series. A minimum differential pressure is always required for the function of the valve. Various diaphragm material combinations and methods of operation are available depending on the application. The standard brass housing satisfies all European drinking water requirements. Dezincification-resistant brass is available for other markets. The housing offering is rounded out by a stainless steel version. For reduced energy requirement, all coils can be delivered with electronic power reduction. The valve can be equipped with manual override for easy maintenance and commissioning. In combination with a plug in accordance with DIN EN 175301-803 Form A, the valves satisfy protection class IP65 – in combination with a stainless steel housing NEMA 4X.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Industrial Valves
Product Number 306620
Product Name Servo-assisted 2/2 way diaphragm valve
Valve Type Diaphragm; Servo; Solenoid
Primary Material Brass / Bronze
Media Water
Maximum Pressure 232.06 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Valve Type Diaphragm
Primary Material Stainless Steel
View Details
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
View Details
Servo-assisted 2/2 way diaphragm valve - 273560 - Burkert Fluid Control Systems
Specs
Valve Type Diaphragm; Servo; Solenoid
Primary Material Brass / Bronze; Stainless Steel
Media Water
View Details
Plunger valve 3/2 way direct-acting - 332727 - Burkert Fluid Control Systems
Specs
Valve Type Pilot; Solenoid
Primary Material Brass / Bronze
View Details