Burkert Fluid Control Systems Solenoid Valves 239084

Description
1/4" BSP,SS,4,0mm orifice, 0 - 2 bar
Request a Quote
Description
1/4" BSP,SS,4,0mm orifice, 0 - 2 bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 1258511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
1258511
Solenoid Valves 1258511
1/4" BSP,SS,4,0mm orifice, 0 - 2 bar

1/4" BSP,SS,4,0mm orifice, 0 - 2 bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1258511
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material Stainless Steel; Stainless steel
Media Gas; Liquid, neutral gas
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve - 220414268 - Radwell International
Hamilton Company
Specs
Valve Type Needle
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details