Burkert Fluid Control Systems Solenoid Valves 061321

Description
2 way solenoid valve,G1/4 24Vdc
Request a Quote
Description
2 way solenoid valve,G1/4 24Vdc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 439278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid Valves
439278
Solenoid Valves 439278
2 way solenoid valve,G1/4 24Vdc

2 way solenoid valve,G1/4 24Vdc

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 439278
Product Name Solenoid Valves
Valve Type Solenoid; 2/2
Primary Material PP; Pp
Media Specialty Corrosive; Aggressive media
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, HPH -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Hydraulic; Air
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
VALVES - BP90-025-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-GA 7X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details