Chogori Technology Co., Ltd. Circular Connector Assemblies 23003535-02

Description
3 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 2150-23003535-02-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2150-23003535-02-ND
Circular Connector Assemblies 2150-23003535-02-ND
3 Position Circular Connector Receptacle, Male Pins Solder

3 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 2150-23003535-02-ND
Product Name Circular Connector Assemblies
Connector Type Receptacle, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51703-10300000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details