Chip Quik, Inc. Solder Paste, Synthetic No Clean, 50G Rohs Compliant Chip Quik SMDLTLFP50T3

Description
SOLDER PASTE, SYNTHETIC NO CLEAN, 50G ROHS COMPLIANT: YES
Description
SOLDER PASTE, SYNTHETIC NO CLEAN, 50G ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

Chip Quik Solder Paste, Synthetic No Clean, 50G (part number 90AH6214) is a high-quality solder paste designed for efficient electronic assembly. It features an alloy composition of Sn42/Bi57.6/Ag0.4 and is packaged in a 50g jar. The paste is RoHS II and REACH compliant, ensuring it meets environmental regulations. This solder paste offers excellent wetting compatibility on various board finishes and is suitable for printing speeds of up to 100mm/sec. It has a long stencil life, with over 8 hours at 20-50% relative humidity and 22-28°C, and a low voiding characteristic. The flux type is synthetic no-clean, classified as REL0, with a metal load of 90% by weight. The melting point of the solder paste is 138°C (281°F), and it is recommended to store it refrigerated at 3-8°C (37-46°F) for optimal shelf life, which exceeds 6 months when refrigerated. The product is designed for compatibility with enclosed print heads and automated stencil cleaning systems. It conforms to industry standards such as J-STD-004B and J-STD-005A, making it a reliable choice for engineers seeking a robust solder paste solution.

Datasheet Summary
Powered by GS/AI

Chip Quik Solder Paste, Synthetic No Clean, 50G (part number 90AH6214) is a high-quality solder paste designed for efficient electronic assembly. It features an alloy composition of Sn42/Bi57.6/Ag0.4 and is packaged in a 50g jar. The paste is RoHS II and REACH compliant, ensuring it meets environmental regulations. This solder paste offers excellent wetting compatibility on various board finishes and is suitable for printing speeds of up to 100mm/sec. It has a long stencil life, with over 8 hours at 20-50% relative humidity and 22-28°C, and a low voiding characteristic. The flux type is synthetic no-clean, classified as REL0, with a metal load of 90% by weight. The melting point of the solder paste is 138°C (281°F), and it is recommended to store it refrigerated at 3-8°C (37-46°F) for optimal shelf life, which exceeds 6 months when refrigerated. The product is designed for compatibility with enclosed print heads and automated stencil cleaning systems. It conforms to industry standards such as J-STD-004B and J-STD-005A, making it a reliable choice for engineers seeking a robust solder paste solution.

Suppliers

Company
Product
Description
Supplier Links
Solder Paste, Synthetic No Clean, 50G Rohs Compliant Chip Quik - 90AH6214 - Newark, An Avnet Company
Chicago, IL, United States
Solder Paste, Synthetic No Clean, 50G Rohs Compliant Chip Quik
90AH6214
Solder Paste, Synthetic No Clean, 50G Rohs Compliant Chip Quik 90AH6214
SOLDER PASTE, SYNTHETIC NO CLEAN, 50G ROHS COMPLIANT: YES

SOLDER PASTE, SYNTHETIC NO CLEAN, 50G ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90AH6214
Product Name Solder Paste, Synthetic No Clean, 50G Rohs Compliant Chip Quik
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631932 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 518 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - Summit 750 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details