CHINO Works America Inc. Infrared Multi Analyzer Mirror Type

Description
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration curves can be stored into the detector memory for numerous measurement applications. The detector can be used by itself or connected to a PC/plant control system, as both analog and digital outputs are provided. A remote setting display unit, connectable up to 9 detector units, can be used to set various detecting parameters and also displays measured values.
Datasheet
Description
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration curves can be stored into the detector memory for numerous measurement applications. The detector can be used by itself or connected to a PC/plant control system, as both analog and digital outputs are provided. A remote setting display unit, connectable up to 9 detector units, can be used to set various detecting parameters and also displays measured values.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Multi Analyzer - Mirror Type - CHINO Works America Inc.
Torrance, CA, USA
Infrared Multi Analyzer
Mirror Type
Infrared Multi Analyzer Mirror Type
The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration curves can be stored into the detector memory for numerous measurement applications. The detector can be used by itself or connected to a PC/plant control system, as both analog and digital outputs are provided. A remote setting display unit, connectable up to 9 detector units, can be used to set various detecting parameters and also displays measured values.

The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99 calibration curves can be stored into the detector memory for numerous measurement applications. The detector can be used by itself or connected to a PC/plant control system, as both analog and digital outputs are provided. A remote setting display unit, connectable up to 9 detector units, can be used to set various detecting parameters and also displays measured values.

Supplier's Site Datasheet

Technical Specifications

  CHINO Works America Inc.
Product Category Moisture Meters
Product Number Mirror Type
Product Name Infrared Multi Analyzer
Technology Infrared
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Powder / Solids
Variables Measured Moisture Content
Form Factor Analyzer; Instrument
Moisture Content Range 0.0 to 70 %
Unlock Full Specs
to access all available technical data

Similar Products

Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Hygrometers - 630304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Digital Hygrometer
Relative Humidity Range 100 %
View Details