The HN-C series is reliable and accurate temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor.
Models with temperature output of 3-wire type Pt100 is available.Wall-mount
Heat-resistive separated type is available for using in the environment of -40 to 180°C.
CHINO Works America Inc. | |
---|---|
Product Category | Moisture Meters |
Product Number | HN-CQA |
Product Name | Temperature/Humidity Meter |
Technology | Capacitive |
Application | Moisture / Water Content in Gases / Air |
Variables Measured | Relative Humidity; Temperature |
Form Factor | Meter; Wall-Mount Type |