Chilisin Electronics Singapore Pte. Ltd. Inductors, Coils, Chokes - Fixed Inductors BSCH001005053N3SCS

Description
Win Source Part Number: 1369697-BSCH00100505 3N3SCS Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Chilisin Electronics Series: BSCH Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.3 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6.3GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369697-BSCH00100505 3N3SCS Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Chilisin Electronics Series: BSCH Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.3 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6.3GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369697-BSCH001005053N3SCS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369697-BSCH001005053N3SCS
Inductors, Coils, Chokes - Fixed Inductors 1369697-BSCH001005053N3SCS
Win Source Part Number: 1369697-BSCH00100505 3N3SCS Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Chilisin Electronics Series: BSCH Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.3 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6.3GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369697-BSCH001005053N3SCS
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Chilisin Electronics
Series: BSCH
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 3.3 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6.3GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369697-BSCH001005053N3SCS
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers