Win Source Part Number: 1370392-BDCD00252012
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Chilisin Electronics
Series: BDCD
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 470 nH
Current Rating (Amps): 4.4 A
Current - Saturation (Isat): 7.8A
Shielding: Shielded
DC Resistance (DCR): 39mOhm Max
Inductance Frequency - Test: 2 MHz
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1370392-BDCD00252012R47MS1 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Application | RF Choke |
| Configuration | Fixed |