Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTORS
CHIEF ENTERPRISES LLC
CBMA0018 -- ACTUATOR MOTORS
Chief Enterprises LLC
Actuator Motors
CBMA0018
Description
Motor, Assy, without Harness
Chief Enterprises LLC
Done
Description
Motor, Assy, without Harness
Suppliers
Company
Product
Description
Supplier Links
Chief Enterprises LLC
Elmhurst, IL, United States
Actuator Motors
CBMA0018
Actuator Motors
CBMA0018
Motor, Assy, without Harness
Motor, Assy, without Harness
Supplier's Site
Technical Specifications
Chief Enterprises LLC
Product Category
DC Motors
Product Number
CBMA0018
Product Name
Actuator Motors
Unlock Full Specs
to access all available technical data
Similar Products
GEEPLUS Inc.
Brushless DC Motors
Specs
Commutation
Brushless
Units
Metric
Shaft Size
1.654 inch (42.0 mm)
View Details
Bodine Electric Company
34B-WX Series Parallel Shaft BLDC Gearmotor
1117
Specs
Commutation
Brushless
DC Voltage Range
130.0 VDC
Output Power
0.2000 HP
View Details
FAULHABER MICROMO
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology
Series 1509 ... B 4 Pole Technology
Specs
Commutation
Brushless
DC Voltage Range
6.0 VDC
Torque Constant
0.5041 in-oz/amp (3.56 mN-m/amp)
View Details
Shenzhen Yunhongda Motor Co., LTD.
Worm Gearbox 12-29V DC Gear Motor for Adjustable Desk
YHD-B3041
Specs
DC Voltage Range
12.0 to 29.0 VDC
Output Power
0.1072 HP
Continuous Torque
57.5 In-lbs (66.33 kg-cm)
View Details