LAMP, INCANDESCENT, BA9S, 130V, 3.2W, SUPPLY VOLTAGE:130V, LAMP BASE TYPE:BA9S, BULB SIZE:T-3 1/4 (10MM), MSCP:0.31, AVERAGE BULB LIFE:3000H, PRODUCT RANGE:-, CURRENT RATING:20MA, LEAD STYLE:BAYONET, POWER RATING:3.2W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 31353883 |
| Product Name | Incandescent Lamp |