Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
CHICAGO MINIATURE LIGHTING, LLC
PL06SL063 -- PANEL MOUNT INDICATORS
Chicago Miniature Lighting, LLC
Panel Mount Indicators
PL06SL063
Description
White LED , Ind Stainless Steel,6mm, 24V
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
White LED , Ind Stainless Steel,6mm, 24V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
188746
Panel Mount Indicators
188746
White LED , Ind Stainless Steel,6mm, 24V
White LED , Ind Stainless Steel,6mm, 24V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pilot Lights and Indicator Lights
Product Number
188746
Product Name
Panel Mount Indicators
LED Color
White; White
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
N program - NME - Illuminated signal - NMERT
Specs
Lamp Type
LED Lamps
Height
10.4 mm (0.4094 inch)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
PMLMP and PMLST Panel Mount Multifunctional LED Beacons
PMLMP-012-024A
Specs
Lamp Type
LED Lamps
Flash Lamp
Flash Lamp
LED Color
Amber
View Details
Altech Corp.
22mm Illum. Metal Selector Switch 2PSR
2ASL4LB-2-110
Specs
Lamp Type
LED Lamps
LED Color
Red
Applications
General Industrial
View Details
BARTEC
LED Signal and obstruction light with MIOL-LIOL
signal and obstruction light with led miol liol
Specs
Lamp Type
LED Lamps
Rated Voltage
100 to 277 volts
Rated Average Light
55000 hours
View Details