Chicago Miniature Lighting, LLC Indicator/Display 5602F1-5V

Description
INDICATOR, LED PCB, T-1, RED, 5V; LED COLOR:RED; NO. OF LEDS:-; LED MOUNTING:THROUGH HOLE; BULB SIZE:T-1 (3MM); FORWARD CURRENT IF:10MA; LUMINOUS INTENSITY:8MCD; FORWARD VOLT:5V; VIEWING ANGLE:60 ; HEIGHT:6.4MM; WIDTH:4.1MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
INDICATOR, LED PCB, T-1, RED, 5V; LED COLOR:RED; NO. OF LEDS:-; LED MOUNTING:THROUGH HOLE; BULB SIZE:T-1 (3MM); FORWARD CURRENT IF:10MA; LUMINOUS INTENSITY:8MCD; FORWARD VOLT:5V; VIEWING ANGLE:60 ; HEIGHT:6.4MM; WIDTH:4.1MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 24629930 - Radwell International
Willingboro, NJ, United States
Indicator/Display
24629930
Indicator/Display 24629930
INDICATOR, LED PCB, T-1, RED, 5V; LED COLOR:RED; NO. OF LEDS:-; LED MOUNTING:THROUGH HOLE; BULB SIZE:T-1 (3MM); FORWARD CURRENT IF:10MA; LUMINOUS INTENSITY:8MCD; FORWARD VOLT:5V; VIEWING ANGLE:60 ; HEIGHT:6.4MM; WIDTH:4.1MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

INDICATOR, LED PCB, T-1, RED, 5V; LED COLOR:RED; NO. OF LEDS:-; LED MOUNTING:THROUGH HOLE; BULB SIZE:T-1 (3MM); FORWARD CURRENT IF:10MA; LUMINOUS INTENSITY:8MCD; FORWARD VOLT:5V; VIEWING ANGLE:60 ; HEIGHT:6.4MM; WIDTH:4.1MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 24629930
Product Name Indicator/Display
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 106341 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-0035.9678.6666-ND - DigiKey
Specs
LED Color Yellow; Green; Green (x 4), Yellow (x 4)
Rated Current 0.0300 amps
View Details