Chicago Miniature Lighting, LLC Indicator/Display 19510331

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V, LED COLOR:GREEN, OPERATING VOLTAGE:130VAC, MOUNTING HOLE DIA:8MM, FORWARD CURRENT IF:5MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:IP67, PRODUCT RANGE:-, BULB SIZE:5MM, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V, LED COLOR:GREEN, OPERATING VOLTAGE:130VAC, MOUNTING HOLE DIA:8MM, FORWARD CURRENT IF:5MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:IP67, PRODUCT RANGE:-, BULB SIZE:5MM, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 24616811 - Radwell International
Willingboro, NJ, United States
Indicator/Display
24616811
Indicator/Display 24616811
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V, LED COLOR:GREEN, OPERATING VOLTAGE:130VAC, MOUNTING HOLE DIA:8MM, FORWARD CURRENT IF:5MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:IP67, PRODUCT RANGE:-, BULB SIZE:5MM, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 130V, LED COLOR:GREEN, OPERATING VOLTAGE:130VAC, MOUNTING HOLE DIA:8MM, FORWARD CURRENT IF:5MA, LUMINOUS INTENSITY:10MCD, IP / NEMA RATING:IP67, PRODUCT RANGE:-, BULB SIZE:5MM, COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 24616811
Product Name Indicator/Display
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1301077 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details