LED, BA9S, 24VAC/DC, WHITE, DIFF, LAMP BASE TYPE:BA9S, LED COLOUR:WHITE, BULB SIZE:10MM, POWER RATING:-, WAVELENGTH TYP:-, LUMINOUS INTENSITY:750MCD, AVERAGE BULB LIFE:100000H, SUPPLY VOLTAGE:24V, CURRENT RATING:15MA, PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 61628538 |
| Product Name | Halogen Light |