Chicago Miniature Lighting, LLC Panel Mount Indicators 1860235W3A

Description
LED lamp replacement, BA9s, 24V AC/DC, W
Request a Quote
Description
LED lamp replacement, BA9s, 24V AC/DC, W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 1950249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
1950249
Panel Mount Indicators 1950249
LED lamp replacement, BA9s, 24V AC/DC, W

LED lamp replacement, BA9s, 24V AC/DC, W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pilot Lights and Indicator Lights
Product Number 1950249
Product Name Panel Mount Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Incandescent Light Bulbs - 105174 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details