ASA is a copolymerization of styrene, acrylonitrile, and acrylic rubber. Technically, ASA not only maintained the main characteristics of the ABS, it also combines the weather resistance advantage of acrylic to extend the product application for outdoor purposes.
Following 30 years of experiences in manufacturing ABS, KIBILAC® ASA has inherited the good qualities and characteristics of Chimei?s POLYLAC® ABS. The characteristics of weather resistance durability, color stability, and good PC/PVC capability have allowed KIBILAC® ASA to become a broader and higher value resin that can be applied in automotive parts, construction parts, outdoor sporting goods, gardening parts, outdoor antenna parts, electronic and electrical products, toiletries, etc.
In addition, KIBILAC®ASA also reduces the secondary coating and electroplating processing costs, allowing its products to have cost reducing and environmental friendly features. Presently, primary ASA product specifications are PW-957, PW-978B, and PW-997S.
| Chi Mei Corporation | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | PW-997S |
| Product Name | KIBILAC® ASA Resin |
| Chemical System | Styrene Copolymer |
| Filler | Unfilled |
| Industry | Extrusion sheet materials, automotive parts, building materials. |
| Deflection Temperature | 187 to 205 F (86 to 96 C) |