ACRYREX is a plastic material successfully manufactured by the Chi Mei Corporation using methyl methacrylate (MMA) as the main raw material after three decades of acrylic sheet manufacturing experiences and the introduction of continuous process technology from the United States. It has good cleanliness, high transparency and gloss, as well as stable physical, chemical, optical, and electrical properties. Can be widely used in the application of electronic panels, mechanical parts, surfaces of watches and clocks, vehicle lights, telecommunication equipment, insulation parts, and sunglasses.
| Chi Mei Corporation | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | CM-211 |
| Product Name | ACRYREX® General Grade PMMA Resin |
| Chemical System | Acrylic or Polyacrylate |
| Filler | Unfilled |
| Industry | Electronic boards / general audio panels / everyday household appliances, and special shaped or hard to inject mold processing decorations. |
| Deflection Temperature | 172 to 208 F (78 to 98 C) |