Chevron Lubricants Bearing R3-2RS

Description
DEEP GROOVE BALL BEARING - DOUBLE SEALED,BORE (MM/IN) 4.762/0.1875,O.D. (MM/IN) 12.7/0.5,WIDTH (MM/IN) 4.978/0.196,SHAFT & HOUSING CORNER RADIUS (MM/IN) 0.3 MAX/.012 MAX,DYNAMIC LOAD RATING (N) 1300,STATIC LOAD RATING (N) 485. FREE 2 YEAR RADWELL WARRANTY
Description
DEEP GROOVE BALL BEARING - DOUBLE SEALED,BORE (MM/IN) 4.762/0.1875,O.D. (MM/IN) 12.7/0.5,WIDTH (MM/IN) 4.978/0.196,SHAFT & HOUSING CORNER RADIUS (MM/IN) 0.3 MAX/.012 MAX,DYNAMIC LOAD RATING (N) 1300,STATIC LOAD RATING (N) 485. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 211072767 - Radwell International
Willingboro, NJ, United States
Bearing
211072767
Bearing 211072767
DEEP GROOVE BALL BEARING - DOUBLE SEALED,BORE (MM/IN) 4.762/0.1875,O.D. (MM/IN) 12.7/0.5,WIDTH (MM/IN) 4.978/0.196,SHAFT & HOUSING CORNER RADIUS (MM/IN) 0.3 MAX/.012 MAX,DYNAMIC LOAD RATING (N) 1300,STATIC LOAD RATING (N) 485. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE BALL BEARING - DOUBLE SEALED,BORE (MM/IN) 4.762/0.1875,O.D. (MM/IN) 12.7/0.5,WIDTH (MM/IN) 4.978/0.196,SHAFT & HOUSING CORNER RADIUS (MM/IN) 0.3 MAX/.012 MAX,DYNAMIC LOAD RATING (N) 1300,STATIC LOAD RATING (N) 485. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 211072767
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-10 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2500 inch (107.950 mm)
View Details
Ball Bearings - 2612592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details