Chevron Lubricants Bearing R10ZZ

Description
DEEP GROOVE BALL BEARING - DOUBLE SHIELDED,BORE (MM/IN) 15.875/0.625,O.D. (MM/IN) 34.925/1.375,WIDTH (MM/IN) 8.733/0.3438,SHAFT & HOUSING CORNER RADIUS (MM/IN) 0.8 MAX/.031 MAX,DYNAMIC LOAD RATING (N) 5990,STATIC LOAD RATING (N) 3285. FREE 2 YEAR RADWELL WARRANTY
Description
DEEP GROOVE BALL BEARING - DOUBLE SHIELDED,BORE (MM/IN) 15.875/0.625,O.D. (MM/IN) 34.925/1.375,WIDTH (MM/IN) 8.733/0.3438,SHAFT & HOUSING CORNER RADIUS (MM/IN) 0.8 MAX/.031 MAX,DYNAMIC LOAD RATING (N) 5990,STATIC LOAD RATING (N) 3285. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 65658394 - Radwell International
Willingboro, NJ, United States
Bearing
65658394
Bearing 65658394
DEEP GROOVE BALL BEARING - DOUBLE SHIELDED,BORE (MM/IN) 15.875/0.625,O.D. (MM/IN) 34.925/1.375,WIDTH (MM/IN) 8.733/0.3438,SHAFT & HOUSING CORNER RADIUS (MM/IN) 0.8 MAX/.031 MAX,DYNAMIC LOAD RATING (N) 5990,STATIC LOAD RATING (N) 3285. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE BALL BEARING - DOUBLE SHIELDED,BORE (MM/IN) 15.875/0.625,O.D. (MM/IN) 34.925/1.375,WIDTH (MM/IN) 8.733/0.3438,SHAFT & HOUSING CORNER RADIUS (MM/IN) 0.8 MAX/.031 MAX,DYNAMIC LOAD RATING (N) 5990,STATIC LOAD RATING (N) 3285. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 65658394
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2612605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details