Chenyue (Jiangsu) Technology Co., Ltd. Worm Gearbox VF40+RW63

Description
Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. Double-stage gearbox is also called double-section worm gearbox double-stage worm gearbox, which is one more transmission device compared with single-stage gearbox. It has a wide range of applications, durability, large transmission radio, strong self-locking ability and simple structure. Because the gearbox is divided into single-stage and double-stage two kinds, so the radio will not be the same.
Description
Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. Double-stage gearbox is also called double-section worm gearbox double-stage worm gearbox, which is one more transmission device compared with single-stage gearbox. It has a wide range of applications, durability, large transmission radio, strong self-locking ability and simple structure. Because the gearbox is divided into single-stage and double-stage two kinds, so the radio will not be the same.

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox - VF40+RW63 - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Worm Gearbox
VF40+RW63
Worm Gearbox VF40+RW63
Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. Double-stage gearbox is also called double-section worm gearbox double-stage worm gearbox, which is one more transmission device compared with single-stage gearbox. It has a wide range of applications, durability, large transmission radio, strong self-locking ability and simple structure. Because the gearbox is divided into single-stage and double-stage two kinds, so the radio will not be the same.

Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. Double-stage gearbox is also called double-section worm gearbox double-stage worm gearbox, which is one more transmission device compared with single-stage gearbox. It has a wide range of applications, durability, large transmission radio, strong self-locking ability and simple structure. Because the gearbox is divided into single-stage and double-stage two kinds, so the radio will not be the same.

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number VF40+RW63
Product Name Worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGC-40-P-G20-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 20 (X : 1)
View Details