Chenyue (Jiangsu) Technology Co., Ltd. Single/Dual Output Shaft Matching For Worm Gearbox NMRV/RW/VF

Description
• ABB、SIEMENS and other high-end motors can be installed together with our gearboxes to be sold • Factory outlet,provide video factory inspection • Applicable speed ratio range: from 5:1to100:1 • Output shaft diameter:∅42 • Large flat key size:56*12 • Small flat key size : 40*12 • Output shaft length : 248mm • Certification:RoHS/C E/IAF/CNAS /ISO9001/45001/14001 • Delivery time: 50 days(for ready goods,we can deliver them within 2days)
Description
• ABB、SIEMENS and other high-end motors can be installed together with our gearboxes to be sold • Factory outlet,provide video factory inspection • Applicable speed ratio range: from 5:1to100:1 • Output shaft diameter:∅42 • Large flat key size:56*12 • Small flat key size : 40*12 • Output shaft length : 248mm • Certification:RoHS/C E/IAF/CNAS /ISO9001/45001/14001 • Delivery time: 50 days(for ready goods,we can deliver them within 2days)

Suppliers

Company
Product
Description
Supplier Links
Single/Dual Output Shaft Matching For Worm Gearbox - NMRV/RW/VF - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Single/Dual Output Shaft Matching For Worm Gearbox
NMRV/RW/VF
Single/Dual Output Shaft Matching For Worm Gearbox NMRV/RW/VF
• ABB、SIEMENS and other high-end motors can be installed together with our gearboxes to be sold • Factory outlet,provide video factory inspection • Applicable speed ratio range: from 5:1to100:1 • Output shaft diameter:∅42 • Large flat key size:56*12 • Small flat key size : 40*12 • Output shaft length : 248mm • Certification:RoHS/C E/IAF/CNAS /ISO9001/45001/14001 • Delivery time: 50 days(for ready goods,we can deliver them within 2days)

• ABB、SIEMENS and other high-end motors can be installed together with our gearboxes to be sold
• Factory outlet,provide video factory inspection
• Applicable speed ratio range: from 5:1to100:1
• Output shaft diameter:∅42
• Large flat key size:56*12
• Small flat key size : 40*12
• Output shaft length : 248mm
• Certification:RoHS/CE/IAF/CNAS /ISO9001/45001/14001
• Delivery time: 50 days(for ready goods,we can deliver them within 2days)

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Rotary Shafts
Product Number NMRV/RW/VF
Product Name Single/Dual Output Shaft Matching For Worm Gearbox
Types of Shafts Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Drive Flywheel Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Types of Shafts Rotary; Precision
Shaft Material Steel
View Details
Series L – Line Shafts -  - DieQua Corporation
DieQua Corporation
Specs
Types of Shafts Rotary
View Details
.50050
Specs
Types of Shafts Rotary; Precision
Diameter 12.71 mm (0.5005 inch)
Max. Available Length 914 mm (36 inch)
View Details
Heavy Duty Drive Shaft -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Types of Shafts Rotary
Diameter 390 mm (15.35 inch)
Max. Available Length 1363 mm (53.66 inch)
View Details