Chenyue (Jiangsu) Technology Co., Ltd. Large Bore worm Gearbox CYWF080

Description
CYWF80 is $650.99/PC FOB, extra cost for ratio 5:1 is 70 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4. Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash
Description
CYWF80 is $650.99/PC FOB, extra cost for ratio 5:1 is 70 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4. Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash

Suppliers

Company
Product
Description
Supplier Links
Large Bore worm Gearbox - CYWF080 - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Large Bore worm Gearbox
CYWF080
Large Bore worm Gearbox CYWF080
CYWF80 is $650.99/PC FOB, extra cost for ratio 5:1 is 70 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4. Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash

CYWF80 is $650.99/PC FOB, extra cost for ratio 5:1 is 70 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4. Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYWF080
Product Name Large Bore worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TF, T Type, Size 19, Style F, CBX Bevel Box - cbx-191tf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 10.49 inch (266 mm)
Height 4.72 inch (120 mm)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details