Chenyue (Jiangsu) Technology Co., Ltd. Large Bore worm Gearbox CYWF060

Description
CYWF60 is $294.99/PC FOB, extra cost for ratio 5:1 is 70 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4. Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash(Suitable for small torque)
Description
CYWF60 is $294.99/PC FOB, extra cost for ratio 5:1 is 70 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4. Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash(Suitable for small torque)

Suppliers

Company
Product
Description
Supplier Links
Large Bore worm Gearbox - CYWF060 - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Large Bore worm Gearbox
CYWF060
Large Bore worm Gearbox CYWF060
CYWF60 is $294.99/PC FOB, extra cost for ratio 5:1 is 70 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4. Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash(Suitable for small torque)

CYWF60 is $294.99/PC FOB, extra cost for ratio 5:1 is 70 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4. Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash(Suitable for small torque)

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYWF060
Product Name Large Bore worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details
Gearbox - EMGA-60-P-G5-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-376 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 376 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - S -8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 575 to 8088 In-lbs (663 to 9327 kg-cm)
Maximum Input Power 12 to 45 HP
View Details