Chenyue (Jiangsu) Technology Co., Ltd. Worm Gearbox CYVF090

Description
CYVF90 is $148.99/PC FOB, extra cost for ratio 5:1 is 31 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash
Description
CYVF90 is $148.99/PC FOB, extra cost for ratio 5:1 is 31 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox - CYVF090 - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Worm Gearbox
CYVF090
Worm Gearbox CYVF090
CYVF90 is $148.99/PC FOB, extra cost for ratio 5:1 is 31 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash

CYVF90 is $148.99/PC FOB, extra cost for ratio 5:1 is 31 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYVF090
Product Name Worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details