Chenyue (Jiangsu) Technology Co., Ltd. Worm Gearbox CYVF040

Description
CYVF40 is $46.99/PC FOB, extra cost for ratio 5:1 is 16 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash
Description
CYVF40 is $46.99/PC FOB, extra cost for ratio 5:1 is 16 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox - CYVF040 - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Worm Gearbox
CYVF040
Worm Gearbox CYVF040
CYVF40 is $46.99/PC FOB, extra cost for ratio 5:1 is 16 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash

CYVF40 is $46.99/PC FOB, extra cost for ratio 5:1 is 16 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6.100% Synthetic Lubricating Oil 7.Can be Installed in 6 Directions 8.Low Backlash

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYVF040
Product Name Worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 190 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FL - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
M Box 4:1 Bronze - M4B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details