Chenyue (Jiangsu) Technology Co., Ltd. Worm Gearbox CYRV075

Description
CYRV75 is $87.99/PC FOB, extra cost for ratio 5:1 is 19 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6. 100%Synthetic Lubricating oil 7.Can be Installed in 6 Directions 8.Low Backlash
Description
CYRV75 is $87.99/PC FOB, extra cost for ratio 5:1 is 19 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6. 100%Synthetic Lubricating oil 7.Can be Installed in 6 Directions 8.Low Backlash

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox - CYRV075 - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Worm Gearbox
CYRV075
Worm Gearbox CYRV075
CYRV75 is $87.99/PC FOB, extra cost for ratio 5:1 is 19 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6. 100%Synthetic Lubricating oil 7.Can be Installed in 6 Directions 8.Low Backlash

CYRV75 is $87.99/PC FOB, extra cost for ratio 5:1 is 19 USD/PC. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6. 100%Synthetic Lubricating oil 7.Can be Installed in 6 Directions 8.Low Backlash

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYRV075
Product Name Worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

M Box 16:1 Composite - M16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details