Chenyue (Jiangsu) Technology Co., Ltd. Worm Gearbox CYRV063-VS

Description
Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6. 100%Synthetic Lubricating oil 7.Can be Installed in 6 Directions 8.Low Backlash
Description
Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6. 100%Synthetic Lubricating oil 7.Can be Installed in 6 Directions 8.Low Backlash

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox CYRV063-VS
Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6. 100%Synthetic Lubricating oil 7.Can be Installed in 6 Directions 8.Low Backlash

Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature Rise 6. 100%Synthetic Lubricating oil 7.Can be Installed in 6 Directions 8.Low Backlash

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYRV063-VS
Product Name Worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
KHK CBX-191LF, L Type, Size 19, Style F, CBX Bevel Box - cbx-191lf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-60-P-G5-SAS-55 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details