Chenyue (Jiangsu) Technology Co., Ltd. Worm Gearbox CYPC063

Description
CYPC63 is $51.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. This series is a single-stage gear reduction device, which can be directly connected with ordinary motors and servo motors. Combined with RV (RW, WF, VF), the speed ratio range is larger, the transmission efficiency is higher, and the application range is wider.
Description
CYPC63 is $51.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. This series is a single-stage gear reduction device, which can be directly connected with ordinary motors and servo motors. Combined with RV (RW, WF, VF), the speed ratio range is larger, the transmission efficiency is higher, and the application range is wider.

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox - CYPC063 - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Worm Gearbox
CYPC063
Worm Gearbox CYPC063
CYPC63 is $51.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. This series is a single-stage gear reduction device, which can be directly connected with ordinary motors and servo motors. Combined with RV (RW, WF, VF), the speed ratio range is larger, the transmission efficiency is higher, and the application range is wider.

CYPC63 is $51.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. This series is a single-stage gear reduction device, which can be directly connected with ordinary motors and servo motors. Combined with RV (RW, WF, VF), the speed ratio range is larger, the transmission efficiency is higher, and the application range is wider.

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYPC063
Product Name Worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details