Chenyue (Jiangsu) Technology Co., Ltd. Adjustable backlash worm Gearbox CYCM063-VS

Description
Due to the different output methods, CYCM63-VS is $295.99-$463.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear 4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 13.Accept customized sizes
Description
Due to the different output methods, CYCM63-VS is $295.99-$463.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear 4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 13.Accept customized sizes

Suppliers

Company
Product
Description
Supplier Links
Adjustable backlash worm Gearbox - CYCM063-VS - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Adjustable backlash worm Gearbox
CYCM063-VS
Adjustable backlash worm Gearbox CYCM063-VS
Due to the different output methods, CYCM63-VS is $295.99-$463.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear 4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 13.Accept customized sizes

Due to the different output methods, CYCM63-VS is $295.99-$463.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear
4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 13.Accept customized sizes

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYCM063-VS
Product Name Adjustable backlash worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-5 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 5 (X : 1)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox - XAR - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 3 to 9 arcmin
View Details
LIW 1200:1 Composite - LIW-1200C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details