Chenyue (Jiangsu) Technology Co., Ltd. Adjustable backlash worm Gearbox CYCM050

Description
Due to the different output methods, CYCM50 is $225.99-$394.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear 4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 11.Accept customized sizes
Description
Due to the different output methods, CYCM50 is $225.99-$394.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear 4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 11.Accept customized sizes

Suppliers

Company
Product
Description
Supplier Links
Adjustable backlash worm Gearbox - CYCM050 - Chenyue (Jiangsu) Technology Co., Ltd.
Shuyang County, China
Adjustable backlash worm Gearbox
CYCM050
Adjustable backlash worm Gearbox CYCM050
Due to the different output methods, CYCM50 is $225.99-$394.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear 4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 11.Accept customized sizes

Due to the different output methods, CYCM50 is $225.99-$394.99/PC FOB. Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.High precision 0.5-2 Arc minute 2.100%synthetic Lubricating Oil 3.Tin Bronze worm gear
4.Free maintenance ,no need to add oilfor whole life 5.Adjustable backlash 6.Used for repeated positioning 7.Low Temp.Rise 8.Low Noise 9.Small CBM 10.ABB,SIEMENS and other high-endmotors can be installed together withgearbox to be sold 11.Accept customized sizes

Supplier's Site

Technical Specifications

  Chenyue (Jiangsu) Technology Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number CYCM050
Product Name Adjustable backlash worm Gearbox
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Gearboxes - 2166555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DLC-CE Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-320 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 320 (X : 1)
View Details