220uF 25V ±20% Plugin,D8xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 25V ±20% Plugin,D8xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | KS227M025F07RR0VH2FP0 | KS227M025F07RR0VH2FP0 |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |