Chemical Strategies, Inc. RUBBERSET ONE COAT POLY LATEX BRUSH TRIM 1 in 996620100

Description
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
Description
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.

Suppliers

Company
Product
Description
Supplier Links
RUBBERSET ONE COAT POLY LATEX BRUSH TRIM 1 in - 996620100 - Chemical Strategies, Inc.
Anthem, AZ, USA
RUBBERSET ONE COAT POLY LATEX BRUSH TRIM 1 in
996620100
RUBBERSET ONE COAT POLY LATEX BRUSH TRIM 1 in 996620100
Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.

Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.

Supplier's Site

Technical Specifications

  Chemical Strategies, Inc.
Product Category Paint Brushes and Applicators
Product Number 996620100
Product Name RUBBERSET ONE COAT POLY LATEX BRUSH TRIM 1 in
Type / Shape Paint / Coating Brush
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Shape Paint / Coating Brush
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
4
Specs
Length 4 inch (102 mm)
Width 2.7 inch (68.58 mm)
Applications Facility Maintenance
View Details
Display Brushes - Throw-Away Paint Brush - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
View Details
Paint Brushes - Polyester Chip Paint Brush - 00250 - Tanis Incorporated
Specs
Type / Shape Paint / Coating Brush; Utility Brushes - Paint Brushes - Polyester Chip Paint Brush
Brush Filament / Fill Material Synthetic Filament; Polyester
Length 7.25 inch (184 mm)
View Details