Tin based electrolytic color product that produces superior lightfast colors from champagne to black on anodized aluminum. Use at 9-100% v/v with 0.8-1.1% Truecolor 5001 and 18-20 g/L sulfuric acid at room temperature. Coloring voltage and time are dependent upon the alloy, oxide thickness, and desired color.
| CHEMEON Surface Technology, LLC | |
|---|---|
| Product Category | Colorants |
| Product Number | CHEMEON® TrueColor 5000 |
| Product Name | Two-Step Electrolytic Color |
| Pigment Type | Natural; Tin Based Electrolytic Color |