Chemdet, Inc. Turbodisc Drum & Barrel Washer Turbodisc 75/360

Description
The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers. Quality Made of high grade stainless steel, it can be used with a variety of chemicals and detergents at temperatures up to 248°F (120°C). Simple Design With only one moving part, little or no maintenance is required. No small holes to block...the minimum orifice size is 3 mm (approx. 1/8"). Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid is the only lubrication necessary, making the Turbodisc 75/360 ideal for food and beverage cleaning applications. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuously circulating dense spray pattern created by the unique rotating disc design.
Description
The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers. Quality Made of high grade stainless steel, it can be used with a variety of chemicals and detergents at temperatures up to 248°F (120°C). Simple Design With only one moving part, little or no maintenance is required. No small holes to block...the minimum orifice size is 3 mm (approx. 1/8"). Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid is the only lubrication necessary, making the Turbodisc 75/360 ideal for food and beverage cleaning applications. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuously circulating dense spray pattern created by the unique rotating disc design.

Suppliers

Company
Product
Description
Supplier Links
Turbodisc Drum & Barrel Washer - Turbodisc 75/360 - Chemdet, Inc.
Sebastian, FL, USA
Turbodisc Drum & Barrel Washer
Turbodisc 75/360
Turbodisc Drum & Barrel Washer Turbodisc 75/360
The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers. Quality Made of high grade stainless steel, it can be used with a variety of chemicals and detergents at temperatures up to 248°F (120°C). Simple Design With only one moving part, little or no maintenance is required. No small holes to block...the minimum orifice size is 3 mm (approx. 1/8"). Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid is the only lubrication necessary, making the Turbodisc 75/360 ideal for food and beverage cleaning applications. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuously circulating dense spray pattern created by the unique rotating disc design.

The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers.
Quality
Made of high grade stainless steel, it can be used with a variety of chemicals and detergents at temperatures up to 248°F (120°C).
Simple Design
With only one moving part, little or no maintenance is required. No small holes to block...the minimum orifice size is 3 mm (approx. 1/8").
Oil-Free Operation
No grease or oil lubrication is used. The cleaning fluid is the only lubrication necessary, making the Turbodisc 75/360 ideal for food and beverage cleaning applications.
Economy & Efficiency
Low flow rates and reduced cleaning times are made possible by the continuously circulating dense spray pattern created by the unique rotating disc design.

Supplier's Site

Technical Specifications

  Chemdet, Inc.
Product Category Nozzles
Product Number Turbodisc 75/360
Product Name Turbodisc Drum & Barrel Washer
Media Chemical; Other; Detergents
Application Cleaning; Food & Beverage, Vats, Barrels, Containers, Tanks
Temperature Range 248 F (120 C)
Angle 360 degrees
Orifice Size 118 mil (3000 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® Spartan® 150 1 1/2 in. Swivel Inlet and 125 gpm 75 PSI Tip Only|Master File - I230026-004 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 7500 GPH (7886 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-22 - Festo Corporation
Specs
Media Air
View Details