Chemdet, Inc. Turbodisc Self Operating Tank Washer Turbodisc 100

Description
The TURBODISC is a scientifically-desig ned, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the TURBODISC is virtually corrosion free, so it can be used with a wide variety of chemicals and detergents at temperatures up to 248° F. Simple Design With only one moving part, little or no maintenance is required. No small holes to block..the minimum orifice size is 1/8 inch. Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid passing through the TURBODISC is the only lubrication necessary...ideal for the food and beverage industries. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuous dense spray pattern created by the unique rotating disc design. The benefits are savings in time, energy, water consumption and disposable effluent.
Description
The TURBODISC is a scientifically-desig ned, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the TURBODISC is virtually corrosion free, so it can be used with a wide variety of chemicals and detergents at temperatures up to 248° F. Simple Design With only one moving part, little or no maintenance is required. No small holes to block..the minimum orifice size is 1/8 inch. Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid passing through the TURBODISC is the only lubrication necessary...ideal for the food and beverage industries. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuous dense spray pattern created by the unique rotating disc design. The benefits are savings in time, energy, water consumption and disposable effluent.

Suppliers

Company
Product
Description
Supplier Links
Turbodisc Self Operating Tank Washer - Turbodisc 100 - Chemdet, Inc.
Sebastian, FL, USA
Turbodisc Self Operating Tank Washer
Turbodisc 100
Turbodisc Self Operating Tank Washer Turbodisc 100
The TURBODISC is a scientifically-desig ned, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the TURBODISC is virtually corrosion free, so it can be used with a wide variety of chemicals and detergents at temperatures up to 248° F. Simple Design With only one moving part, little or no maintenance is required. No small holes to block..the minimum orifice size is 1/8 inch. Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid passing through the TURBODISC is the only lubrication necessary...ideal for the food and beverage industries. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuous dense spray pattern created by the unique rotating disc design. The benefits are savings in time, energy, water consumption and disposable effluent.

The TURBODISC is a scientifically-designed, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head.
Corrosion Free
Made of high grade stainless steel, the TURBODISC is virtually corrosion free, so it can be used with a wide variety of chemicals and detergents at temperatures up to 248° F.
Simple Design
With only one moving part, little or no maintenance is required. No small holes to block..the minimum orifice size is 1/8 inch.
Oil-Free Operation
No grease or oil lubrication is used. The cleaning fluid passing through the TURBODISC is the only lubrication necessary...ideal for the food and beverage industries.
Economy & Efficiency
Low flow rates and reduced cleaning times are made possible by the continuous dense spray pattern created by the unique rotating disc design. The benefits are savings in time, energy, water consumption and disposable effluent.

Supplier's Site

Technical Specifications

  Chemdet, Inc.
Product Category Nozzles
Product Number Turbodisc 100
Product Name Turbodisc Self Operating Tank Washer
Media Chemical; Other; Detergents
Application Cleaning; Food & Beverage, Vats, Barrels, Containers, Tanks
Flow 1470 to 2238 GPH (1546 to 2353 ml/sec)
Maximum Pressure 20 to 60 psi (14.08 to 42.23 m H2O)
Temperature Range 248 F (120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Receiver nozzle - SFL-100-F - Festo Corporation
Specs
Media Air
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details