Chemdet, Inc. Thick-Wall Sprayball Tank Washer Sprayball

Description
The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking up. As a result, it is possible to use either a smaller than average spray ball or wash larger vessels with fewer heads and lower flow rates. The drilling pattern also enables vertical jets to wash the feed pipe and fittings. DURABILITY: The Thick-Wall SPRAY BALL is virtually unbreakable. With normal usage it will not dent or distort, thereby eliminating the risk of unclean areas due to damage or distortion of the ball. QUALITY: Made of 316 Stainless Steel, each Thick-Wall SPRAY BALL is workshop-built to exacting standards to ensure years of productive service.
Description
The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking up. As a result, it is possible to use either a smaller than average spray ball or wash larger vessels with fewer heads and lower flow rates. The drilling pattern also enables vertical jets to wash the feed pipe and fittings. DURABILITY: The Thick-Wall SPRAY BALL is virtually unbreakable. With normal usage it will not dent or distort, thereby eliminating the risk of unclean areas due to damage or distortion of the ball. QUALITY: Made of 316 Stainless Steel, each Thick-Wall SPRAY BALL is workshop-built to exacting standards to ensure years of productive service.

Suppliers

Company
Product
Description
Supplier Links
Thick-Wall Sprayball Tank Washer - Sprayball - Chemdet, Inc.
Sebastian, FL, USA
Thick-Wall Sprayball Tank Washer
Sprayball
Thick-Wall Sprayball Tank Washer Sprayball
The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking up. As a result, it is possible to use either a smaller than average spray ball or wash larger vessels with fewer heads and lower flow rates. The drilling pattern also enables vertical jets to wash the feed pipe and fittings. DURABILITY: The Thick-Wall SPRAY BALL is virtually unbreakable. With normal usage it will not dent or distort, thereby eliminating the risk of unclean areas due to damage or distortion of the ball. QUALITY: Made of 316 Stainless Steel, each Thick-Wall SPRAY BALL is workshop-built to exacting standards to ensure years of productive service.

The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness.
EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking up. As a result, it is possible to use either a smaller than average spray ball or wash larger vessels with fewer heads and lower flow rates. The drilling pattern also enables vertical jets to wash the feed pipe and fittings.
DURABILITY: The Thick-Wall SPRAY BALL is virtually unbreakable. With normal usage it will not dent or distort, thereby eliminating the risk of unclean areas due to damage or distortion of the ball.
QUALITY: Made of 316 Stainless Steel, each Thick-Wall SPRAY BALL is workshop-built to exacting standards to ensure years of productive service.

Supplier's Site

Technical Specifications

  Chemdet, Inc.
Product Category Nozzles
Product Number Sprayball
Product Name Thick-Wall Sprayball Tank Washer
Media Chemical; Other
Application Cleaning; Large Vessels
Flow 6000 GPH (6309 ml/sec)
Maximum Pressure 15 psi (10.56 m H2O)
Pattern 360°
Unlock Full Specs
to access all available technical data

Similar Products

187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Intellistat® Ion Air Nozzle - Model 8505 - EXAIR
Specs
Media Air
Application Cleaning
Maximum Pressure 30 to 80 psi (21.11 to 56.3 m H2O)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - ADNA-PDAD-51 - Festo Corporation
Specs
Media Air
View Details