The Perfect Low-Volume Rotating Spray Ball
No Ball Bearings: Reduced Contamination
Minimal Moving Parts: Lower Maintenance Costs
Controlled Rotation Speed: Consistent Cleaning Pattern
Powerful Jets: Reduced Cleaning Time
Applications The Rotaball tank washer is a compact, rotating-ball cleaning device used to wash the interiors of medium and smaller sized tanks. The Rotaball's powerful jets and multiple cleaning patterns make it the ideal tank washer for cleaning applications requiring both impingement and low flow rates. The available 360° and 180° spray patterns allow for cleaning from the top or from the bottom of closed tanks and for applications requiring cleaning in only one direction.
Versatile and Unique The Rotaball has a simple and effective drive mechanism that ensures slow constant rotation speeds. This action provides consistent cleaning when using different cleaning fluids across a wide temperature range. With minimal moving parts, the Rotaball provides a very low maintenance cleaning solution.
The Perfect Low-Volume Rotating Spray Ball
- No Ball Bearings: Reduced Contamination
- Minimal Moving Parts: Lower Maintenance Costs
- Controlled Rotation Speed: Consistent Cleaning Pattern
- Powerful Jets: Reduced Cleaning Time
Applications
The Rotaball tank washer is a compact, rotating-ball cleaning device used to wash the interiors of medium and smaller sized tanks. The Rotaball's powerful jets and multiple cleaning patterns make it the ideal tank washer for cleaning applications requiring both impingement and low flow rates. The available 360° and 180° spray patterns allow for cleaning from the top or from the bottom of closed tanks and for applications requiring cleaning in only one direction.
Versatile and Unique
The Rotaball has a simple and effective drive mechanism that ensures slow constant rotation speeds. This action provides consistent cleaning when using different cleaning fluids across a wide temperature range. With minimal moving parts, the Rotaball provides a very low maintenance cleaning solution.