Chemdet, Inc. Rotaball Stainless Steel Rotating-Ball Tank Washer Rotaball

Description
The Perfect Low-Volume Rotating Spray Ball No Ball Bearings: Reduced Contamination Minimal Moving Parts: Lower Maintenance Costs Controlled Rotation Speed: Consistent Cleaning Pattern Powerful Jets: Reduced Cleaning Time Applications The Rotaball tank washer is a compact, rotating-ball cleaning device used to wash the interiors of medium and smaller sized tanks. The Rotaball's powerful jets and multiple cleaning patterns make it the ideal tank washer for cleaning applications requiring both impingement and low flow rates. The available 360° and 180° spray patterns allow for cleaning from the top or from the bottom of closed tanks and for applications requiring cleaning in only one direction. Versatile and Unique The Rotaball has a simple and effective drive mechanism that ensures slow constant rotation speeds. This action provides consistent cleaning when using different cleaning fluids across a wide temperature range. With minimal moving parts, the Rotaball provides a very low maintenance cleaning solution.
Description
The Perfect Low-Volume Rotating Spray Ball No Ball Bearings: Reduced Contamination Minimal Moving Parts: Lower Maintenance Costs Controlled Rotation Speed: Consistent Cleaning Pattern Powerful Jets: Reduced Cleaning Time Applications The Rotaball tank washer is a compact, rotating-ball cleaning device used to wash the interiors of medium and smaller sized tanks. The Rotaball's powerful jets and multiple cleaning patterns make it the ideal tank washer for cleaning applications requiring both impingement and low flow rates. The available 360° and 180° spray patterns allow for cleaning from the top or from the bottom of closed tanks and for applications requiring cleaning in only one direction. Versatile and Unique The Rotaball has a simple and effective drive mechanism that ensures slow constant rotation speeds. This action provides consistent cleaning when using different cleaning fluids across a wide temperature range. With minimal moving parts, the Rotaball provides a very low maintenance cleaning solution.

Suppliers

Company
Product
Description
Supplier Links
Rotaball Stainless Steel Rotating-Ball Tank Washer - Rotaball - Chemdet, Inc.
Sebastian, FL, USA
Rotaball Stainless Steel Rotating-Ball Tank Washer
Rotaball
Rotaball Stainless Steel Rotating-Ball Tank Washer Rotaball
The Perfect Low-Volume Rotating Spray Ball No Ball Bearings: Reduced Contamination Minimal Moving Parts: Lower Maintenance Costs Controlled Rotation Speed: Consistent Cleaning Pattern Powerful Jets: Reduced Cleaning Time Applications The Rotaball tank washer is a compact, rotating-ball cleaning device used to wash the interiors of medium and smaller sized tanks. The Rotaball's powerful jets and multiple cleaning patterns make it the ideal tank washer for cleaning applications requiring both impingement and low flow rates. The available 360° and 180° spray patterns allow for cleaning from the top or from the bottom of closed tanks and for applications requiring cleaning in only one direction. Versatile and Unique The Rotaball has a simple and effective drive mechanism that ensures slow constant rotation speeds. This action provides consistent cleaning when using different cleaning fluids across a wide temperature range. With minimal moving parts, the Rotaball provides a very low maintenance cleaning solution.

The Perfect Low-Volume Rotating Spray Ball

  • No Ball Bearings: Reduced Contamination
  • Minimal Moving Parts: Lower Maintenance Costs
  • Controlled Rotation Speed: Consistent Cleaning Pattern
  • Powerful Jets: Reduced Cleaning Time

Applications
The Rotaball tank washer is a compact, rotating-ball cleaning device used to wash the interiors of medium and smaller sized tanks. The Rotaball's powerful jets and multiple cleaning patterns make it the ideal tank washer for cleaning applications requiring both impingement and low flow rates. The available 360° and 180° spray patterns allow for cleaning from the top or from the bottom of closed tanks and for applications requiring cleaning in only one direction.

Versatile and Unique
The Rotaball has a simple and effective drive mechanism that ensures slow constant rotation speeds. This action provides consistent cleaning when using different cleaning fluids across a wide temperature range. With minimal moving parts, the Rotaball provides a very low maintenance cleaning solution.

Supplier's Site

Technical Specifications

  Chemdet, Inc.
Product Category Nozzles
Product Number Rotaball
Product Name Rotaball Stainless Steel Rotating-Ball Tank Washer
Media Chemical
Application Cleaning; Open Top and Special Tank Washer Applications
Flow 2880 GPH (3028 ml/sec)
Maximum Pressure 75 psi (52.78 m H2O)
Temperature Range 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
1
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - LPZ-SD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details