The Perfect Tank Cleaning Tool
Unique Open Design: Hygienic and Self Cleaning
Piston Driven: Low Maintenance and Service Costs
Turbine and Gear Free: Particle Tolerant
Resistant To Hydraulic Shock: No Special Startup Equipment Needed
No Lubrication Required: Contaminant Free
Versatile and Unique The Fury 602 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 602 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 602 is ideal where rigorous standards of hygiene and product purity are essential.
Applications The versatile 600 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.
The Perfect Tank Cleaning Tool
- Unique Open Design: Hygienic and Self Cleaning
- Piston Driven: Low Maintenance and Service Costs
- Turbine and Gear Free: Particle Tolerant
- Resistant To Hydraulic Shock: No Special Startup Equipment Needed
- No Lubrication Required: Contaminant Free
Versatile and Unique
The Fury 602 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 602 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 602 is ideal where rigorous standards of hygiene and product purity are essential.
Applications
The versatile 600 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.