Chemdet, Inc. Fury Stainless Steel Self-Powered Tank Washer Fury 404

Description
The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No Special Startup Equipment Needed No Lubrication Required: Contaminant Free Versatile and Unique The Fury 404 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 404 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 404 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 400 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.
Description
The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No Special Startup Equipment Needed No Lubrication Required: Contaminant Free Versatile and Unique The Fury 404 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 404 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 404 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 400 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.

Suppliers

Company
Product
Description
Supplier Links
Fury Stainless Steel Self-Powered Tank Washer - Fury 404 - Chemdet, Inc.
Sebastian, FL, USA
Fury Stainless Steel Self-Powered Tank Washer
Fury 404
Fury Stainless Steel Self-Powered Tank Washer Fury 404
The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No Special Startup Equipment Needed No Lubrication Required: Contaminant Free Versatile and Unique The Fury 404 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 404 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 404 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 400 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.

The Perfect Tank Cleaning Tool

  • Unique Open Design: Hygienic and Self Cleaning
  • Piston Driven: Low Maintenance and Service Costs
  • Turbine and Gear Free: Particle Tolerant
  • Resistant To Hydraulic Shock: No Special Startup Equipment Needed
  • No Lubrication Required: Contaminant Free

Versatile and Unique
The Fury 404 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis.

The Fury 404 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 404 is ideal where rigorous standards of hygiene and product purity are essential.

Applications
The versatile 400 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.

Supplier's Site

Technical Specifications

  Chemdet, Inc.
Product Category Nozzles
Product Number Fury 404
Product Name Fury Stainless Steel Self-Powered Tank Washer
Media Chemical; Other; Aggressive Cleaning Solutions
Application Cleaning; Food Grade Tanks
Flow 2700 GPH (2839 ml/sec)
Temperature Range 248 F (120 C)
Pattern 360°
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Siphon Fed Round Atomizing Nozzle -  - EXAIR
Specs
Media Ink; Water
Application Cleaning; Painting; Cooling Mist
Flow 68.3 GPH (71.82 ml/sec)
View Details