Checkers Vehicle Identification Light, 24" x 16", Rectangular - LUN24X16 LUN24X16

Description
Checkers™ large vehicle identification lights provide fast and easy identification of any type of equipment in heavy-duty working environments. Built with high output LED lights, these lights provide superior visibility during the day or night. The numbering panel is constructed from a high-intensity reflective material that is easy to read whether the sign is powered or off. Designed to withstand high-pressure washing and impact, these durable lights are built with heavy-duty materials to withstand the harsh weather and working conditions frequently experienced in mining, construction, and other industrial applications. They are rated at operating temperatures ranging from -60° F to 140° F (-50° C to 60° C). Perfect solution for identifying multiple vehicles Four sizes to choose from Easy to read, highly reflective block numbers Optimum visibility during the day or night Numbering can be viewed when vehicle is not powered Waterproof Deutsch plug for easy connection Aluminum frame with stainless steel bolts Durable construction withstands high pressure washing, impact, vibration, and large temperature shifts Minimizes replacement and maintenance costs
Description
Checkers™ large vehicle identification lights provide fast and easy identification of any type of equipment in heavy-duty working environments. Built with high output LED lights, these lights provide superior visibility during the day or night. The numbering panel is constructed from a high-intensity reflective material that is easy to read whether the sign is powered or off. Designed to withstand high-pressure washing and impact, these durable lights are built with heavy-duty materials to withstand the harsh weather and working conditions frequently experienced in mining, construction, and other industrial applications. They are rated at operating temperatures ranging from -60° F to 140° F (-50° C to 60° C). Perfect solution for identifying multiple vehicles Four sizes to choose from Easy to read, highly reflective block numbers Optimum visibility during the day or night Numbering can be viewed when vehicle is not powered Waterproof Deutsch plug for easy connection Aluminum frame with stainless steel bolts Durable construction withstands high pressure washing, impact, vibration, and large temperature shifts Minimizes replacement and maintenance costs

Suppliers

Company
Product
Description
Supplier Links
Vehicle Identification Light, 24
Broomfield, CO, United States
Vehicle Identification Light, 24" x 16", Rectangular - LUN24X16
LUN24X16
Vehicle Identification Light, 24" x 16", Rectangular - LUN24X16 LUN24X16
Checkers™ large vehicle identification lights provide fast and easy identification of any type of equipment in heavy-duty working environments. Built with high output LED lights, these lights provide superior visibility during the day or night. The numbering panel is constructed from a high-intensity reflective material that is easy to read whether the sign is powered or off. Designed to withstand high-pressure washing and impact, these durable lights are built with heavy-duty materials to withstand the harsh weather and working conditions frequently experienced in mining, construction, and other industrial applications. They are rated at operating temperatures ranging from -60° F to 140° F (-50° C to 60° C). Perfect solution for identifying multiple vehicles Four sizes to choose from Easy to read, highly reflective block numbers Optimum visibility during the day or night Numbering can be viewed when vehicle is not powered Waterproof Deutsch plug for easy connection Aluminum frame with stainless steel bolts Durable construction withstands high pressure washing, impact, vibration, and large temperature shifts Minimizes replacement and maintenance costs

Checkers™ large vehicle identification lights provide fast and easy identification of any type of equipment in heavy-duty working environments. Built with high output LED lights, these lights provide superior visibility during the day or night. The numbering panel is constructed from a high-intensity reflective material that is easy to read whether the sign is powered or off. Designed to withstand high-pressure washing and impact, these durable lights are built with heavy-duty materials to withstand the harsh weather and working conditions frequently experienced in mining, construction, and other industrial applications. They are rated at operating temperatures ranging from -60° F to 140° F (-50° C to 60° C).

  • Perfect solution for identifying multiple vehicles
  • Four sizes to choose from
  • Easy to read, highly reflective block numbers
  • Optimum visibility during the day or night
  • Numbering can be viewed when vehicle is not powered
  • Waterproof Deutsch plug for easy connection
  • Aluminum frame with stainless steel bolts
  • Durable construction withstands high pressure washing, impact, vibration, and large temperature shifts
  • Minimizes replacement and maintenance costs
Supplier's Site

Technical Specifications

  Checkers
Product Category Warning Lights
Product Number LUN24X16
Product Name Vehicle Identification Light, 24" x 16", Rectangular - LUN24X16
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Sounder Beacons - 104093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details