Cheap Tubes, Inc. COOH Functionalized Multi Walled Nanotubes<8nm

Description
What we offer: CheapTubes.com is pleased to continue offering our customers the highest quality Carbon Nanotubes (CNTs) at cost effective prices. CheapTubes.com embraces the commoditization of Carbon Nanotubes, specifically Single Walled Carbon Nanotubes, Multi Walled Carbon Nanotubes, Short Carbon Nanotubes, OH Functionalized Carbon Nanotubes, COOH Functionalized Carbon Nanotubes, & Industrial Grade Carbon Nanotubes for Industrial Scale applications. Where we deliver: CheapTubes.com sells our Carbon Nanotubes World Wide. We ship via Fedex to all Global locations accept when prohibited by Law. CheapTubes.com has customers in USA, Canada, UK, Germany, France, Italy, Australia, Japan, Romania, South Korea, Singapore, Taiwan, China, South Africa, Brazil and many other countries as well.
Description
What we offer: CheapTubes.com is pleased to continue offering our customers the highest quality Carbon Nanotubes (CNTs) at cost effective prices. CheapTubes.com embraces the commoditization of Carbon Nanotubes, specifically Single Walled Carbon Nanotubes, Multi Walled Carbon Nanotubes, Short Carbon Nanotubes, OH Functionalized Carbon Nanotubes, COOH Functionalized Carbon Nanotubes, & Industrial Grade Carbon Nanotubes for Industrial Scale applications. Where we deliver: CheapTubes.com sells our Carbon Nanotubes World Wide. We ship via Fedex to all Global locations accept when prohibited by Law. CheapTubes.com has customers in USA, Canada, UK, Germany, France, Italy, Australia, Japan, Romania, South Korea, Singapore, Taiwan, China, South Africa, Brazil and many other countries as well.

Suppliers

Company
Product
Description
Supplier Links
COOH Functionalized Multi Walled Nanotubes<8nm -  - Cheap Tubes, Inc.
Brattleboro, VT, USA
COOH Functionalized Multi Walled Nanotubes<8nm
COOH Functionalized Multi Walled Nanotubes<8nm
What we offer: CheapTubes.com is pleased to continue offering our customers the highest quality Carbon Nanotubes (CNTs) at cost effective prices. CheapTubes.com embraces the commoditization of Carbon Nanotubes, specifically Single Walled Carbon Nanotubes, Multi Walled Carbon Nanotubes, Short Carbon Nanotubes, OH Functionalized Carbon Nanotubes, COOH Functionalized Carbon Nanotubes, & Industrial Grade Carbon Nanotubes for Industrial Scale applications. Where we deliver: CheapTubes.com sells our Carbon Nanotubes World Wide. We ship via Fedex to all Global locations accept when prohibited by Law. CheapTubes.com has customers in USA, Canada, UK, Germany, France, Italy, Australia, Japan, Romania, South Korea, Singapore, Taiwan, China, South Africa, Brazil and many other countries as well.

What we offer:

CheapTubes.com is pleased to continue offering our customers the highest quality Carbon Nanotubes (CNTs) at cost effective prices. CheapTubes.com embraces the commoditization of Carbon Nanotubes, specifically Single Walled Carbon Nanotubes, Multi Walled Carbon Nanotubes, Short Carbon Nanotubes, OH Functionalized Carbon Nanotubes, COOH Functionalized Carbon Nanotubes, & Industrial Grade Carbon Nanotubes for Industrial Scale applications.

Where we deliver:

CheapTubes.com sells our Carbon Nanotubes World Wide. We ship via Fedex to all Global locations accept when prohibited by Law. CheapTubes.com has customers in USA, Canada, UK, Germany, France, Italy, Australia, Japan, Romania, South Korea, Singapore, Taiwan, China, South Africa, Brazil and many other countries as well.

Supplier's Site

Technical Specifications

  Cheap Tubes, Inc.
Product Category Carbon, Graphite, and Diamond Materials
Product Name COOH Functionalized Multi Walled Nanotubes<8nm
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Susceptors For Semiconductor Processing -  - CoorsTek
Specs
Material Type Graphite
Composition or ASTM/EN Cement Type  Silicon Carbide: UltraClean™ Recrystallized & PureSiC® CVD; PlasmaPure™ UC Ultra-Pure Alumina, Clear Carbon™ SiC coated graphite
Shape / Form WaferCarrier; Custom Shape
View Details
Diamond Plates: Single Crystal and Polycrystalline -  - Applied Diamond, Inc.
Specs
Material Type Diamond or Diamond-Like
Bond & Processing Single Crystal (optional feature)
Shape / Form WaferCarrier (optional feature)
View Details