Cheap Tubes, Inc. Conductive Nanotubes Composite

Description
Carbon Nanotubes are known to be difficult to disperse, due to the bulk nanotubes form which are normally entangled with each other heavily. Cheap Tubes can now supply our Conductive Nanotubes Composite Additive (CNCA) with our standard MWNTs or our highly conductive graphitized MWNTs (GMWNTs). We can also supply this in Di Water or NMP solvents. If we use our functionalized CNCA we do not need to add any surfactants. Our Conductive Nanotubes Composite is a Carbon Nanotubes based Conductive Additive for Lithium Ion Battery and other applications. It is a Nano Composite Material specifically designed for improving Lithium Ion Battery Performance. It is composed of Carbon Nanotubes and of grain electrode conductive additives. By adding grain electrode conductive additives to Carbon Nanotubes, the entangled Nanotubes are well separated. As the result, the Conductive Nanotubes Composite can be dispersed easily in Lithium Ion battery electrode materials. Additionally, due to the synergetic effect between the Carbon Nanotubes and the grain electrode materials, the discharge capacity and cycle life of Li-Ion battery can be improved remarkably. Furthermore, after adding Conductive Nanotubes Composite additive, the tap density of battery electrode coatings can be increased by 10%. Using our Conductive Nanotubes Composite Additive, the cycle life of 700mAh053048 Li-ion battery can prolonged one more time,
Description
Carbon Nanotubes are known to be difficult to disperse, due to the bulk nanotubes form which are normally entangled with each other heavily. Cheap Tubes can now supply our Conductive Nanotubes Composite Additive (CNCA) with our standard MWNTs or our highly conductive graphitized MWNTs (GMWNTs). We can also supply this in Di Water or NMP solvents. If we use our functionalized CNCA we do not need to add any surfactants. Our Conductive Nanotubes Composite is a Carbon Nanotubes based Conductive Additive for Lithium Ion Battery and other applications. It is a Nano Composite Material specifically designed for improving Lithium Ion Battery Performance. It is composed of Carbon Nanotubes and of grain electrode conductive additives. By adding grain electrode conductive additives to Carbon Nanotubes, the entangled Nanotubes are well separated. As the result, the Conductive Nanotubes Composite can be dispersed easily in Lithium Ion battery electrode materials. Additionally, due to the synergetic effect between the Carbon Nanotubes and the grain electrode materials, the discharge capacity and cycle life of Li-Ion battery can be improved remarkably. Furthermore, after adding Conductive Nanotubes Composite additive, the tap density of battery electrode coatings can be increased by 10%. Using our Conductive Nanotubes Composite Additive, the cycle life of 700mAh053048 Li-ion battery can prolonged one more time,

Suppliers

Company
Product
Description
Supplier Links
Conductive Nanotubes Composite -  - Cheap Tubes, Inc.
Brattleboro, VT, USA
Conductive Nanotubes Composite
Conductive Nanotubes Composite
Carbon Nanotubes are known to be difficult to disperse, due to the bulk nanotubes form which are normally entangled with each other heavily. Cheap Tubes can now supply our Conductive Nanotubes Composite Additive (CNCA) with our standard MWNTs or our highly conductive graphitized MWNTs (GMWNTs). We can also supply this in Di Water or NMP solvents. If we use our functionalized CNCA we do not need to add any surfactants. Our Conductive Nanotubes Composite is a Carbon Nanotubes based Conductive Additive for Lithium Ion Battery and other applications. It is a Nano Composite Material specifically designed for improving Lithium Ion Battery Performance. It is composed of Carbon Nanotubes and of grain electrode conductive additives. By adding grain electrode conductive additives to Carbon Nanotubes, the entangled Nanotubes are well separated. As the result, the Conductive Nanotubes Composite can be dispersed easily in Lithium Ion battery electrode materials. Additionally, due to the synergetic effect between the Carbon Nanotubes and the grain electrode materials, the discharge capacity and cycle life of Li-Ion battery can be improved remarkably. Furthermore, after adding Conductive Nanotubes Composite additive, the tap density of battery electrode coatings can be increased by 10%. Using our Conductive Nanotubes Composite Additive, the cycle life of 700mAh053048 Li-ion battery can prolonged one more time,

Carbon Nanotubes are known to be difficult to disperse, due to the bulk nanotubes form which are normally entangled with each other heavily. Cheap Tubes can now supply our Conductive Nanotubes Composite Additive (CNCA) with our standard MWNTs or our highly conductive graphitized MWNTs (GMWNTs). We can also supply this in Di Water or NMP solvents. If we use our functionalized CNCA we do not need to add any surfactants.

Our Conductive Nanotubes Composite is a Carbon Nanotubes based Conductive Additive for Lithium Ion Battery and other applications. It is a Nano Composite Material specifically designed for improving Lithium Ion Battery Performance. It is composed of Carbon Nanotubes and of grain electrode conductive additives. By adding grain electrode conductive additives to Carbon Nanotubes, the entangled Nanotubes are well separated. As the result, the Conductive Nanotubes Composite can be dispersed easily in Lithium Ion battery electrode materials. Additionally, due to the synergetic effect between the Carbon Nanotubes and the grain electrode materials, the discharge capacity and cycle life of Li-Ion battery can be improved remarkably. Furthermore, after adding Conductive Nanotubes Composite additive, the tap density of battery electrode coatings can be increased by 10%.

Using our Conductive Nanotubes Composite Additive, the cycle life of 700mAh053048 Li-ion battery can prolonged one more time,

Supplier's Site

Technical Specifications

  Cheap Tubes, Inc.
Product Category Carbon, Graphite, and Diamond Materials
Product Name Conductive Nanotubes Composite
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ultra Premium Micron Diamond Powder -  - Hyperion Materials & Technologies
Hyperion Materials & Technologies
Specs
Material Type Diamond or Diamond-Like
Applications Abrasion Resistant
View Details
Aremco Products, Inc.
Specs
Material Type Graphite
Applications Refractory or High Temperature Insulation; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; HV / Electrical; Fiberoptics, Radiant Heaters, Temp Probe
Max Use Temperature 2982 C (5400 F)
View Details