The PEL103 Power Energy Logger is designed to measure and record the consumption of electrical installations in order to improve energy efficiency and reduce costs.
Triple digital display. Suitable for use on single-phase, split-phase and three-phase installations. Can be installed without cutting off the mains power supply. Map the electrical consumption on a site. Gain a real-time snapshot of consumption. Analyse electrical network quality. Record harmonics up to the 50th order with phase indication. Record results to an SD card. Real-time communication with a PC. Data transfer and analysis with supplied PEL software. PEL103 Logger without current sensors (available separately). MN93A clamp 236-559, AmpFLEX⢠A193-450 mm clamp 236-565
Measurement Parameters = Current, Energy, Frequency, Harmonics, Power, Voltage
Number of Input Channels = 6
Sensor Type = Current Sensor
Interface Type = Bluetooth, Ethernet, USB
Maximum Voltage Measurement = 1000V ac/dc
IP Rating = IP54
Power Source = Mains
Dimensions = 256 x 125 x 37mm
Model Number p = PEL 103
Height = 37mm
The PEL103 Power Energy Logger is designed to measure and record the consumption of electrical installations in order to improve energy efficiency and reduce costs.
Triple digital display. Suitable for use on single-phase, split-phase and three-phase installations. Can be installed without cutting off the mains power supply. Map the electrical consumption on a site. Gain a real-time snapshot of consumption. Analyse electrical network quality. Record harmonics up to the 50th order with phase indication. Record results to an SD card. Real-time communication with a PC. Data transfer and analysis with supplied PEL software. PEL103 Logger without current sensors (available separately). MN93A clamp 236-559, AmpFLEX⢠A193-450 mm clamp 236-565
Measurement Parameters = Current, Energy, Frequency, Harmonics, Power, Voltage
Number of Input Channels = 6
Sensor Type = Current Sensor
Interface Type = Bluetooth, Ethernet, USB
Maximum Voltage Measurement = 1000V ac/dc
Calibrated = RSCAL
IP Rating = IP54
Power Source = Mains
Width = 125mm
Dimensions = 256 x 125 x 37mm
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 7781034 |
Data Acquisition | Datalogger |