Chauvin Arnoux Group Current Clamps P01120415

Description
Chauvin Arnoux P01120415 Current Clamp
Request a Quote Datasheet
Description
Chauvin Arnoux P01120415 Current Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 2931855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2931855
Current Clamps 2931855
Chauvin Arnoux P01120415 Current Clamp

Chauvin Arnoux P01120415 Current Clamp

Supplier's Site
Current Clamps - 3265345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
3265345
Current Clamps 3265345
Chauvin Arnoux P01120415 Current Clamp

Chauvin Arnoux P01120415 Current Clamp

Supplier's Site
Current Clamps - 4593528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
4593528
Current Clamps 4593528
Chauvin Arnoux P01120415 Current Clamp

Chauvin Arnoux P01120415 Current Clamp

Supplier's Site
Ac Current Clamp 0.5A To 240A Chauvin Arnoux - 64AH7995 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Clamp 0.5A To 240A Chauvin Arnoux
64AH7995
Ac Current Clamp 0.5A To 240A Chauvin Arnoux 64AH7995
AC CURRENT CLAMP 0.5A TO 240A

AC CURRENT CLAMP 0.5A TO 240A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2931855 3265345 64AH7995
Product Name Current Clamps Current Clamps Ac Current Clamp 0.5A To 240A Chauvin Arnoux
Probe Configuration 4 mm plug Bnc
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Pin Tip Probe to Meter Pin Plug, 18 AWG PVC Test Lead - 663 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details