Chauvin Arnoux Group Current Clamps P01120406

Description
Chauvin Arnoux P01120406 Current Clamp
Request a Quote Datasheet
Description
Chauvin Arnoux P01120406 Current Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 2931827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2931827
Current Clamps 2931827
Chauvin Arnoux P01120406 Current Clamp

Chauvin Arnoux P01120406 Current Clamp

Supplier's Site
Current Clamps - 3265301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
3265301
Current Clamps 3265301
Chauvin Arnoux P01120406 Current Clamp

Chauvin Arnoux P01120406 Current Clamp

Supplier's Site
Current Clamps - 4593483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
4593483
Current Clamps 4593483
Chauvin Arnoux P01120406 Current Clamp

Chauvin Arnoux P01120406 Current Clamp

Supplier's Site
Ac Current Clamp, 0.5A To 240A Chauvin Arnoux - 64AH7993 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Clamp, 0.5A To 240A Chauvin Arnoux
64AH7993
Ac Current Clamp, 0.5A To 240A Chauvin Arnoux 64AH7993
AC CURRENT CLAMP, 0.5A TO 240A

AC CURRENT CLAMP, 0.5A TO 240A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2931827 3265301 64AH7993
Product Name Current Clamps Current Clamps Ac Current Clamp, 0.5A To 240A Chauvin Arnoux
Probe Configuration 4 mm plug Bnc
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana Plug Jumper, 18 AWG PVC Test Lead - 9183 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Large w/o Insulator - 5044 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
0.125
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details