Chauvin Arnoux Group Current Clamps P01120402

Description
Chauvin Arnoux P01120402 Current Clamp
Request a Quote Datasheet
Description
Chauvin Arnoux P01120402 Current Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamps - 2931805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
2931805
Current Clamps 2931805
Chauvin Arnoux P01120402 Current Clamp

Chauvin Arnoux P01120402 Current Clamp

Supplier's Site
Current Clamps - 4593461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
4593461
Current Clamps 4593461
Chauvin Arnoux P01120402 Current Clamp

Chauvin Arnoux P01120402 Current Clamp

Supplier's Site
Current Clamps - 3265288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Clamps
3265288
Current Clamps 3265288
Chauvin Arnoux P01120402 Current Clamp

Chauvin Arnoux P01120402 Current Clamp

Supplier's Site
Ac Current Clamp 0.5A To 240A Chauvin Arnoux - 64AH7991 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Clamp 0.5A To 240A Chauvin Arnoux
64AH7991
Ac Current Clamp 0.5A To 240A Chauvin Arnoux 64AH7991
AC CURRENT CLAMP 0.5A TO 240A

AC CURRENT CLAMP 0.5A TO 240A

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2931805 4593461 64AH7991
Product Name Current Clamps Current Clamps Ac Current Clamp 0.5A To 240A Chauvin Arnoux
Probe Configuration 4 mm plug Bnc
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended / Wireless Test Spring Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2048237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration AlligatorClip
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details